Schneider Electric Pushbutton Enclosure 22Mm Xap +Options Rohs Compliant Schneider Electric XAPA1100

Description
PUSHBUTTON ENCLOSURE 22MM XAP +OPTIONS ROHS COMPLIANT: YES
Description
PUSHBUTTON ENCLOSURE 22MM XAP +OPTIONS ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Pushbutton Enclosure 22mm XAP from Schneider Electric is designed for use in various control applications. This specific model, identified as XAPA1100, is an empty control station made from glass-reinforced polyester, providing durability and resistance to a wide range of chemical agents, including acids, solvents, and oils. The enclosure features a grey color and has a front plate size of 85 x 146 mm with a usable depth of 83 mm. It offers a high degree of protection with an IP rating of IP65 and IP69K, making it suitable for harsh environments. The enclosure can withstand ambient temperatures ranging from -40°C to 70°C and has a fire resistance rating of up to 960°C. The product is compliant with RoHS standards and comes with an 18-month warranty. It is designed for flush mounting and includes undrilled cable entry, allowing for customization based on specific project needs.

Datasheet Summary
Powered by GS/AI

The Pushbutton Enclosure 22mm XAP from Schneider Electric is designed for use in various control applications. This specific model, identified as XAPA1100, is an empty control station made from glass-reinforced polyester, providing durability and resistance to a wide range of chemical agents, including acids, solvents, and oils. The enclosure features a grey color and has a front plate size of 85 x 146 mm with a usable depth of 83 mm. It offers a high degree of protection with an IP rating of IP65 and IP69K, making it suitable for harsh environments. The enclosure can withstand ambient temperatures ranging from -40°C to 70°C and has a fire resistance rating of up to 960°C. The product is compliant with RoHS standards and comes with an 18-month warranty. It is designed for flush mounting and includes undrilled cable entry, allowing for customization based on specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure 22Mm Xap +Options Rohs Compliant Schneider Electric - 16B2834 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Enclosure 22Mm Xap +Options Rohs Compliant Schneider Electric
16B2834
Pushbutton Enclosure 22Mm Xap +Options Rohs Compliant Schneider Electric 16B2834
PUSHBUTTON ENCLOSURE 22MM XAP +OPTIONS ROHS COMPLIANT: YES

PUSHBUTTON ENCLOSURE 22MM XAP +OPTIONS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 16B2834
Product Name Pushbutton Enclosure 22Mm Xap +Options Rohs Compliant Schneider Electric
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details