Schneider Electric Control Station Enclosures XALG04

Description
Schneider Electric XALG04
Request a Quote Datasheet
Description
Schneider Electric XALG04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 315012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
315012
Control Station Enclosures 315012
Schneider Electric XALG04

Schneider Electric XALG04

Supplier's Site
Cont. Station Harsh Env. 4Hole; Enclosure Type Schneider Electric - 67AH3388 - Newark, An Avnet Company
Chicago, IL, United States
Cont. Station Harsh Env. 4Hole; Enclosure Type Schneider Electric
67AH3388
Cont. Station Harsh Env. 4Hole; Enclosure Type Schneider Electric 67AH3388
CONT. STATION HARSH ENV. 4HOLE; Enclosure Type:Push Button; Enclosure Material:Nylon; External Height - Metric:180mm; External Width - Metric:72mm; External Depth - Metric:65mm; IP Rating:IP66, IP69K; Body Colour:Black; NEMA RoHS Compliant: Yes

CONT. STATION HARSH ENV. 4HOLE; Enclosure Type:Push Button; Enclosure Material:Nylon; External Height - Metric:180mm; External Width - Metric:72mm; External Depth - Metric:65mm; IP Rating:IP66, IP69K; Body Colour:Black; NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 315012 67AH3388
Product Name Control Station Enclosures Cont. Station Harsh Env. 4Hole; Enclosure Type Schneider Electric
Type Pushbutton Enclosures Pushbutton Enclosures
Material Plastic Nylon
NEMA Rating NEMA Enclosures NEMA Enclosures
Features Knockouts
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N2201 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
5 suppliers