Schneider Electric Control Station Enclosures XALG01

Description
Schneider Electric XALG01
Request a Quote
Description
Schneider Electric XALG01
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 314968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
314968
Control Station Enclosures 314968
Schneider Electric XALG01

Schneider Electric XALG01

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 314968
Product Name Control Station Enclosures
Type Pushbutton Enclosures
Material Plastic
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Handheld Enclosure, Abs, White; Enclosure Type Takachi - 68X2384 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details