Schneider Electric Control Station Enclosures XALE2

Description
Schneider Electric XALE2
Request a Quote
Description
Schneider Electric XALE2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 2205212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
2205212
Control Station Enclosures 2205212
Schneider Electric XALE2

Schneider Electric XALE2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2205212
Product Name Control Station Enclosures
Type Pushbutton Enclosures
Material Polycarbonate; ABS
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12.01 inch (305 mm)
Width 20 inch (508 mm)
View Details