Schneider Electric Control Station Enclosures XALD02

Description
Schneider Electric XALD02
Request a Quote
Description
Schneider Electric XALD02
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 3308420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
3308420
Control Station Enclosures 3308420
Schneider Electric XALD02

Schneider Electric XALD02

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 3308420
Product Name Control Station Enclosures
Type Pushbutton Enclosures
Shape Rectangular
Length 4.17 inch (106 mm)
Width 2.68 inch (68 mm)
Depth 2.09 inch (53 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers