Schneider Electric Control Station Enclosures XALD01

Description
Schneider Electric XALD01
Request a Quote
Description
Schneider Electric XALD01
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Control Station Enclosures - 2762488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Station Enclosures
2762488
Control Station Enclosures 2762488
Schneider Electric XALD01

Schneider Electric XALD01

Supplier's Site
Enclosure - 57696340 - Radwell International
Willingboro, NJ, United States
Enclosure
57696340
Enclosure 57696340
CONTROL STATION, EMPTY, HARMONY XALD, 1 OPENING, PLASTIC MATERIAL, -25 TO +70 DEGREES C, IP66/67/69/69K, REPLACEMENT FOR XALB01. FREE 2 YEAR RADWELL WARRANTY

CONTROL STATION, EMPTY, HARMONY XALD, 1 OPENING, PLASTIC MATERIAL, -25 TO +70 DEGREES C, IP66/67/69/69K, REPLACEMENT FOR XALB01. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2762488 57696340
Product Name Control Station Enclosures Enclosure
Type Pushbutton Enclosures Junction Box
Width 2.68 inch (68 mm)
Material Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1920-1026-ND - DigiKey
Altech Corp.
Specs
Type Junction Box
Material Polystyrene
NEMA Rating NEMA Enclosures; Type 4X
View Details
3 suppliers
ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers