XACS104 is a spring-return contact block with two normally closed contacts, designed for control circuits and base mounting in the Harmony XAC series. It uses screw clamp terminals for 0.5 to 2.5 mm² cables without a cable end, or 0.5 to 1.5 mm² with a cable end. The block has a mechanical durability of 1,000,000 cycles, a rated insulation voltage of 600 V, and an impulse withstand voltage of 6 kV. It is rated for AC-15 (240 V, 3 A; 600 V, 1.2 A) and DC-13 (250 V, 0.27 A; 600 V, 0.1 A), with a thermal current of 10 A. It operates from -25 °C to 70 °C, withstands 15 gn vibration and 100 gn shock, and is certified to IEC 60947-5-1, IEC 60947-1, CSA C22-2 No. 14, and UL 508. It is RoHS compliant, weighs 45 g, and is Class II protected.
PENDANT STATION CONTACT 600VAC 10 A XAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16B2811 |
| Product Name | Pendant Station Contact 600Vac 10 A Xac Square D By Schneider Electric |