The XACS101 is a spring-return contact block for control circuits, designed for base mounting with a single normally open contact. It features screw clamp terminals with connection capacities of 0.5 to 2.5 mm² without cable end or 0.5 to 1.5 mm² with cable end, and a mechanical durability of 1,000,000 cycles. Rated insulation voltage is 600 V, with an impulse withstand voltage of 6 kV, and a conventional thermal current of 10 A. Contact ratings include A600 AC-15 at 240 V/3 A and 600 V/1.2 A, and Q600 DC-13 at 250 V/0.27 A and 600 V/0.1 A. It meets IEC 60947-5-1, IEC 60947-1, CSA C22-2 No. 14, and UL 508 standards, operates in ambient temperatures from -25 to 70 °C, and complies with RoHS as of 2011. The product weighs 0.03 kg.
PENDANT STATION CONTACT 600VAC 10 A XAC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 16B2808 |
| Product Name | Pendant Station Contact 600Vac 10 A Xac Square D By Schneider Electric |