Juno Lighting Group Outdoor Wall Light WP2A0255KUN

Description
SECURITY LIGHT TYPE 13 INCH W X 7 1/2 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE PRISMATIC GLASS LENS REFRACTOR/LENS TYPE ACCUPAK[T], JUNO[R] BRAND COLOR TEMPERATURE 5100 DEG K WP2 MODEL
Description
SECURITY LIGHT TYPE 13 INCH W X 7 1/2 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE PRISMATIC GLASS LENS REFRACTOR/LENS TYPE ACCUPAK[T], JUNO[R] BRAND COLOR TEMPERATURE 5100 DEG K WP2 MODEL

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, USA
Outdoor Wall Light
WP2A0255KUN
Outdoor Wall Light WP2A0255KUN
SECURITY LIGHT TYPE 13 INCH W X 7 1/2 INCH D X 9 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL LED LAMP TYPE 35 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 VAC LAMP/BALLAST VOLTAGE PRISMATIC GLASS LENS REFRACTOR/LENS TYPE ACCUPAK[T], JUNO[R] BRAND COLOR TEMPERATURE 5100 DEG K WP2 MODEL
  • SECURITY LIGHT TYPE
  • 13 INCH W X 7 1/2 INCH D X 9 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • LED LAMP TYPE
  • 35 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 VAC LAMP/BALLAST VOLTAGE
  • PRISMATIC GLASS LENS REFRACTOR/LENS TYPE
  • ACCUPAK[T], JUNO[R] BRAND
  • COLOR TEMPERATURE 5100 DEG K
  • WP2 MODEL
Supplier's Site

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number WP2A0255KUN
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details