Juno Lighting Group Outdoor Wall Light WP2150HP120LPC

Description
CUT OFF, SECURITY LIGHT TYPE 13 1/2 INCH W X 7 1/4 INCH D X 9 1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC BALLAST TYPE YES LAMP INCLUDED B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCUPAK[T], JUNO[R] BRAND WITH PHOTOCONTROL WP2 MODEL
Datasheet
Description
CUT OFF, SECURITY LIGHT TYPE 13 1/2 INCH W X 7 1/4 INCH D X 9 1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC BALLAST TYPE YES LAMP INCLUDED B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCUPAK[T], JUNO[R] BRAND WITH PHOTOCONTROL WP2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - WP2150HP120LPC - Juno Lighting Group
Des Plaines, IL, USA
Outdoor Wall Light
WP2150HP120LPC
Outdoor Wall Light WP2150HP120LPC
CUT OFF, SECURITY LIGHT TYPE 13 1/2 INCH W X 7 1/4 INCH D X 9 1/4 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC BALLAST TYPE YES LAMP INCLUDED B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE ACCUPAK[T], JUNO[R] BRAND WITH PHOTOCONTROL WP2 MODEL
  • CUT OFF, SECURITY LIGHT TYPE
  • 13 1/2 INCH W X 7 1/4 INCH D X 9 1/4 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC BALLAST TYPE
  • YES LAMP INCLUDED
  • B17 MEDIUM BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • BOROSILICATE GLASS LENS REFRACTOR/LENS TYPE
  • ACCUPAK[T], JUNO[R] BRAND
  • WITH PHOTOCONTROL
  • WP2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number WP2150HP120LPC
Product Name Outdoor Wall Light
Fixture Type Wall Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details