Juno Lighting Group Vandal Resistant Architectural Fixture WAS42CFUNFTBZ

Description
12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, CSA C22.2 APPROVAL WALL MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) GX24Q COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE EOS[T], JUNO[R] BRAND HOUSING TYPE SMALL REFLECTOR TYPE SPECULAR/HAMMER TONE WITH FORWARD THROW BEAM SPREAD WAS MODEL
Datasheet
Description
12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, CSA C22.2 APPROVAL WALL MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) GX24Q COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE EOS[T], JUNO[R] BRAND HOUSING TYPE SMALL REFLECTOR TYPE SPECULAR/HAMMER TONE WITH FORWARD THROW BEAM SPREAD WAS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Architectural Fixture - WAS42CFUNFTBZ - Juno Lighting Group
Des Plaines, IL, USA
Vandal Resistant Architectural Fixture
WAS42CFUNFTBZ
Vandal Resistant Architectural Fixture WAS42CFUNFTBZ
12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, CSA C22.2 APPROVAL WALL MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) GX24Q COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE EOS[T], JUNO[R] BRAND HOUSING TYPE SMALL REFLECTOR TYPE SPECULAR/HAMMER TONE WITH FORWARD THROW BEAM SPREAD WAS MODEL
  • 12 7/8 INCH W X 16 3/8 INCH D X 5 1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • GX24Q COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • EOS[T], JUNO[R] BRAND
  • HOUSING TYPE SMALL
  • REFLECTOR TYPE SPECULAR/HAMMER TONE
  • WITH FORWARD THROW BEAM SPREAD
  • WAS MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number WAS42CFUNFTBZ
Product Name Vandal Resistant Architectural Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details