Juno Lighting Group Vandal Resistant Architectural Fixture WAM70CFE1WTPC

Description
16 7/8 INCH W X 20 INCH D X 7 1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, CSA C22.2 APPROVAL WALL MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) GX24Q COMPACT FLUORESCENT LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE EOS[T], JUNO[R] BRAND HOUSING TYPE MEDIUM REFLECTOR TYPE SPECULAR/HAMMER TONE WITH WIDE THROW BEAM SPREAD AND PHOTOCONTROL WAM MODEL
Datasheet
Description
16 7/8 INCH W X 20 INCH D X 7 1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, CSA C22.2 APPROVAL WALL MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) GX24Q COMPACT FLUORESCENT LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE EOS[T], JUNO[R] BRAND HOUSING TYPE MEDIUM REFLECTOR TYPE SPECULAR/HAMMER TONE WITH WIDE THROW BEAM SPREAD AND PHOTOCONTROL WAM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Architectural Fixture - WAM70CFE1WTPC - Juno Lighting Group
Des Plaines, IL, USA
Vandal Resistant Architectural Fixture
WAM70CFE1WTPC
Vandal Resistant Architectural Fixture WAM70CFE1WTPC
16 7/8 INCH W X 20 INCH D X 7 1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, CSA C22.2 APPROVAL WALL MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) GX24Q COMPACT FLUORESCENT LAMP TYPE 70 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE EOS[T], JUNO[R] BRAND HOUSING TYPE MEDIUM REFLECTOR TYPE SPECULAR/HAMMER TONE WITH WIDE THROW BEAM SPREAD AND PHOTOCONTROL WAM MODEL
  • 16 7/8 INCH W X 20 INCH D X 7 1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • GX24Q COMPACT FLUORESCENT LAMP TYPE
  • 70 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • EOS[T], JUNO[R] BRAND
  • HOUSING TYPE MEDIUM
  • REFLECTOR TYPE SPECULAR/HAMMER TONE
  • WITH WIDE THROW BEAM SPREAD AND PHOTOCONTROL
  • WAM MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number WAM70CFE1WTPC
Product Name Vandal Resistant Architectural Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details