Juno Lighting Group Vandal Resistant Architectural Fixture WAM250HPQTWT

Description
16 7/8 INCH W X 20 INCH D X 7 1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, CSA C22.2 APPROVAL WALL MOUNTING MAGNETIC, QUAD TAP BALLAST TYPE 1 LAMP(S) ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE EOS[T], JUNO[R] BRAND HOUSING TYPE MEDIUM REFLECTOR TYPE SPECULAR/HAMMER TONE WITH WIDE THROW BEAM SPREAD WAM MODEL
Datasheet
Description
16 7/8 INCH W X 20 INCH D X 7 1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, CSA C22.2 APPROVAL WALL MOUNTING MAGNETIC, QUAD TAP BALLAST TYPE 1 LAMP(S) ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE EOS[T], JUNO[R] BRAND HOUSING TYPE MEDIUM REFLECTOR TYPE SPECULAR/HAMMER TONE WITH WIDE THROW BEAM SPREAD WAM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Architectural Fixture - WAM250HPQTWT - Juno Lighting Group
Des Plaines, IL, USA
Vandal Resistant Architectural Fixture
WAM250HPQTWT
Vandal Resistant Architectural Fixture WAM250HPQTWT
16 7/8 INCH W X 20 INCH D X 7 1/2 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL, CSA C22.2 APPROVAL WALL MOUNTING MAGNETIC, QUAD TAP BALLAST TYPE 1 LAMP(S) ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE 250 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE EOS[T], JUNO[R] BRAND HOUSING TYPE MEDIUM REFLECTOR TYPE SPECULAR/HAMMER TONE WITH WIDE THROW BEAM SPREAD WAM MODEL
  • 16 7/8 INCH W X 20 INCH D X 7 1/2 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • MAGNETIC, QUAD TAP BALLAST TYPE
  • 1 LAMP(S)
  • ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
  • 250 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • HEAT AND IMPACT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • EOS[T], JUNO[R] BRAND
  • HOUSING TYPE MEDIUM
  • REFLECTOR TYPE SPECULAR/HAMMER TONE
  • WITH WIDE THROW BEAM SPREAD
  • WAM MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number WAM250HPQTWT
Product Name Vandal Resistant Architectural Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details