W67TRCSX-8 is a 4PDT, 3-amp, DC-operated relay with solder/plug-in terminals, designed for printed circuit board mounting. It operates at 24 VDC with a nominal coil resistance of 700 Ω. The relay features a flag indicator and finger grip cover, meets UL standards, and is rated for 120/240 VAC and 28 VDC switching. Its operating ambient temperature range is -40°C to +70°C, with a dielectric strength of 1500 V rms between coil and frame. Electrical life is rated at 150,000 operations, and mechanical life at 10,000,000 operations. The contact material is silver alloy with gold flash. Dimensions are not specified for this exact variant, but it is compatible with sockets 70-783D-1, 70-378-1, and 70-379-1.
POWER RELAY, 4PDT, 24VDC, 3A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:-; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:1240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 10M6350 |
| Product Name | Power Relay, 4Pdt, 24Vdc, 3A, Plug In; Contact Configuration Schneider Electric/legacy Relay |
| Features | Latching |