RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:172DIP Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays
Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Reed Relays | Reed Relays |
| Product Number | 10M6291 | 70185480 |
| Product Name | Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Schneider Electric/legacy Relay | Relay;Reed;Power;SPDT;Cur-Rtg 0.25A;Ctrl-V 12DC;Vol-Rtg 60/100AC/DC;PCB Mnt |
| Mounting | PCBoard; Through Hole | PCBoard |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| Features | Latching | |
| Approvals | RoHS | RoHS; RoHS |