The W172DIP-35 is a SPDT reed relay with a 5VDC coil, 200Ω coil resistance, and 125 mW nominal coil power, designed for through-hole mounting on a 0.1 inch grid. It switches up to 0.25 A at 100 VDC with a maximum switching load of 4 VA, features rhodium contacts with a maximum initial contact resistance of 100 milliohms, and includes a clamping diode across the coil. The relay operates at ambient temperatures from -40°C to +85°C, withstands 1000 V rms between coil and frame, and has an electrical life of 50 million operations. It is epoxy molded with standard 0.1 inch pin spacing and electrostatic shielding.
RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:172DIP Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 10M6288 |
| Product Name | Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Schneider Electric/legacy Relay |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |