The W172DIP-24 is a dual in-line packaged DPDT reed relay with rhodium contacts, rated for switching 0.25 A at 100 VDC and continuous carry of 1.0 A. Contact resistance is 200 milliohms maximum. The coil operates at 24 VDC with a resistance of 1066 Ω and power draw of 540 mW. Operate and release times are 1 ms or less. It has an epoxy molded enclosure, operates from -40°C to +85°C, and stores from -40°C to +105°C. Dielectric strength is 1000 V rms across contacts and 500 V rms between insulated points. Life expectancy is 50 million electrical operations and 100 million mechanical operations. Mounting is through-hole with 0.1 inch grid spacing and 0.5 inch side spacing from adjacent relays.
RELAY, REED, DPDT, 100V, 0.25A, THT; Contact Configuration:DPDT; Coil Voltage:24VDC; Product Range:172DIP Series; Relay Mounting:Through Hole; Coil Resistance:1.066kohm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 10M6284 |
| Product Name | Relay, Reed, Dpdt, 100V, 0.25A, Tht; Contact Configuration Schneider Electric/legacy Relay |
| Mounting | PCBoard; Through Hole |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Latching |
| Approvals | RoHS |