Magnecraft Relay, Reed, Dpdt, 100V, 0.25A, Tht; Contact Configuration Schneider Electric/legacy Relay W172DIP-21

Description
RELAY, REED, DPDT, 100V, 0.25A, THT; Contact Configuration:DPDT; Coil Voltage:5VDC; Product Range:172DIP Series; Relay Mounting:Through Hole; Coil Resistance:46ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, DPDT, 100V, 0.25A, THT; Contact Configuration:DPDT; Coil Voltage:5VDC; Product Range:172DIP Series; Relay Mounting:Through Hole; Coil Resistance:46ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Dpdt, 100V, 0.25A, Tht; Contact Configuration Schneider Electric/legacy Relay - 23F5557 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpdt, 100V, 0.25A, Tht; Contact Configuration Schneider Electric/legacy Relay
23F5557
Relay, Reed, Dpdt, 100V, 0.25A, Tht; Contact Configuration Schneider Electric/legacy Relay 23F5557
RELAY, REED, DPDT, 100V, 0.25A, THT; Contact Configuration:DPDT; Coil Voltage:5VDC; Product Range:172DIP Series; Relay Mounting:Through Hole; Coil Resistance:46ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, DPDT, 100V, 0.25A, THT; Contact Configuration:DPDT; Coil Voltage:5VDC; Product Range:172DIP Series; Relay Mounting:Through Hole; Coil Resistance:46ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;Reed;Power;DPDT;Cur-Rtg 0.25A;Ctrl-V 5DC;Vol-Rtg 60/100AC/DC;PCB Mnt;8 Pin - 70185486 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Reed;Power;DPDT;Cur-Rtg 0.25A;Ctrl-V 5DC;Vol-Rtg 60/100AC/DC;PCB Mnt;8 Pin
70185486
Relay;Reed;Power;DPDT;Cur-Rtg 0.25A;Ctrl-V 5DC;Vol-Rtg 60/100AC/DC;PCB Mnt;8 Pin 70185486
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays
Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Reed Relays Reed Relays
Product Number 23F5557 70185486
Product Name Relay, Reed, Dpdt, 100V, 0.25A, Tht; Contact Configuration Schneider Electric/legacy Relay Relay;Reed;Power;DPDT;Cur-Rtg 0.25A;Ctrl-V 5DC;Vol-Rtg 60/100AC/DC;PCB Mnt;8 Pin
Mounting PCBoard; Through Hole PCBoard
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Features Latching
Approvals RoHS RoHS; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RELAY REED SPST-NO .5A 12VDC SIL - V23100V4512A010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 2919732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3D1B12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Single Pole (SP)
Throw Single Throw
View Details