Magnecraft Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 60/100AC/DC;PCB Mnt W171DIP-7

Description
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.
Datasheet
Description
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 60/100AC/DC;PCB Mnt - 70185471 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 60/100AC/DC;PCB Mnt
70185471
Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 60/100AC/DC;PCB Mnt 70185471
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays
Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Supplier's Site
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay - 10M6275 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay
10M6275
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay 10M6275
RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:171DIP Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:171DIP Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 70185471 10M6275
Product Name Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 60/100AC/DC;PCB Mnt Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Approvals RoHS; RoHS RoHS
Operating Temp -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details