Magnecraft Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 24DC;Vol-Rtg 60/100AC/DC;PCB Mnt W171DIP-5

Description
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.
Description
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Suppliers

Company
Product
Description
Supplier Links
Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 24DC;Vol-Rtg 60/100AC/DC;PCB Mnt - 70185470 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 24DC;Vol-Rtg 60/100AC/DC;PCB Mnt
70185470
Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 24DC;Vol-Rtg 60/100AC/DC;PCB Mnt 70185470
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays
Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Reed Relays
Product Number 70185470
Product Name Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 24DC;Vol-Rtg 60/100AC/DC;PCB Mnt
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
Approvals RoHS; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Signal Relays, Up to 2 Amps - V23100V4305C010 - 798967-V23100V4305C010 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 200 ohms
View Details
4 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details