The W117SIP-3 is a single-in-line reed relay with a SPST-NO contact configuration, rated for 0.5 A at 200 VDC (10 VA), with a 1.2 A continuous carry current. It features a 12 VDC nominal coil voltage, 1000 Ω coil resistance, and 144 mW coil power. The relay is epoxy molded, has a contact resistance of 200 milliohms max, and operates with a 1 ms operate and release time. Its dimensions are 0.290 in. x 0.280 in. x 0.750 in., with standard 0.1 in. grid spacing. It meets a dielectric strength of 500 V rms between coil and frame, and is rated for operation from -40°C to +85°C with a storage range of -40°C to +105°C. Electrical life is 50 million operations, and mechanical life is 100 million operations.
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 10M6259 |
| Product Name | Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |