The W117SIP-22 is a single-in-line reed relay with a SPST-NC contact configuration, designed for printed circuit board applications. It has a 0.5 A switching current rating at 200 VDC (10 VA) and a continuous carry current of 1.2 A. The coil operates at 5 VDC with a resistance of 500 Ω and a power consumption of 50 mW. Contacts are rhodium-plated with an initial resistance of 200 milliohms max. The relay features epoxy molding, operates from -40°C to +85°C, and has a dielectric strength of 500 V rms between coil and frame. Electrical life is rated at 50,000,000 operations, and mechanical life at 100,000,000 operations. The package dimensions are 0.290 x 0.280 x 0.750 inches with standard 0.1 inch grid spacing.
RELAY, REED, SPST-NC, 200V, 0.5A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 87F245 |
| Product Name | Relay, Reed, Spst-Nc, 200V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay |
| Mounting | PCBoard; Through Hole |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Latching |
| Approvals | RoHS |