Magnecraft Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay W107DIP-5

Description
RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:107DIP Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:107DIP Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay - 10M6254 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay
10M6254
Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay 10M6254
RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:107DIP Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 100V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:107DIP Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 120/100AC/DC;PCB Mnt - 70185466 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 120/100AC/DC;PCB Mnt
70185466
Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 120/100AC/DC;PCB Mnt 70185466
Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Rhodium Contact, -40 to + 85 °C Operating Temperature Range, Miniature Reed Relays
Hermetically sealed and resistance to atmospheric contaminations. Fast operate and release times and when operated within their rated contact loads, have very long life. Glass insulation material, thermo set plastic enclosure material.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Reed Relays Reed Relays
Product Number 10M6254 70185466
Product Name Relay, Reed, Spst-No, 100V, 0.5A, Tht; Contact Configuration Schneider Electric/legacy Relay Relay;Reed;Power;SPST-NO;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 120/100AC/DC;PCB Mnt
Mounting PCBoard; Through Hole PCBoard
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS RoHS; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 6721567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Pickering Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details