Juno Lighting Group Vaporproof Incandescent Fixture with Globe and Guard VP200G

Description
3/4 INCH HUB SIZE CSA APPROVAL PENDANT MOUNTING 200 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL VAPORTIGHT METALLIC GRAY HOUSING FINISH CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL METALLIC GRAY GUARD FINISH CLEAR GLOBE COLOR ACCULITE[TM] BRAND SIZE 5-5/8 INCH DIA X 11-15/16 INCH H APPLICATION INDUSTRIAL VP MODEL
Datasheet
Description
3/4 INCH HUB SIZE CSA APPROVAL PENDANT MOUNTING 200 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL VAPORTIGHT METALLIC GRAY HOUSING FINISH CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL METALLIC GRAY GUARD FINISH CLEAR GLOBE COLOR ACCULITE[TM] BRAND SIZE 5-5/8 INCH DIA X 11-15/16 INCH H APPLICATION INDUSTRIAL VP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - VP200G - Juno Lighting Group
Des Plaines, IL, USA
Vaporproof Incandescent Fixture with Globe and Guard
VP200G
Vaporproof Incandescent Fixture with Globe and Guard VP200G
3/4 INCH HUB SIZE CSA APPROVAL PENDANT MOUNTING 200 W LAMP WATTAGE CAST ALUMINUM HOUSING MATERIAL VAPORTIGHT METALLIC GRAY HOUSING FINISH CAST ALUMINUM GUARD MATERIAL GLASS GLOBE MATERIAL METALLIC GRAY GUARD FINISH CLEAR GLOBE COLOR ACCULITE[TM] BRAND SIZE 5-5/8 INCH DIA X 11-15/16 INCH H APPLICATION INDUSTRIAL VP MODEL
  • 3/4 INCH HUB SIZE
  • CSA APPROVAL
  • PENDANT MOUNTING
  • 200 W LAMP WATTAGE
  • CAST ALUMINUM HOUSING MATERIAL
  • VAPORTIGHT
  • METALLIC GRAY HOUSING FINISH
  • CAST ALUMINUM GUARD MATERIAL
  • GLASS GLOBE MATERIAL
  • METALLIC GRAY GUARD FINISH
  • CLEAR GLOBE COLOR
  • ACCULITE[TM] BRAND
  • SIZE 5-5/8 INCH DIA X 11-15/16 INCH H
  • APPLICATION INDUSTRIAL
  • VP MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number VP200G
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details