13 1/16 INCH L X 9 3/16 INCH W X 4 INCH D SIZE
SILVER POLYESTER POWDER COATED FINISH
OVAL SHAPE
UL, CSA C22.2 APPROVAL
WALL MOUNTING
ELECTRONIC BALLAST TYPE
1 LAMP(S)
GX24Q COMPACT FLUORESCENT LAMP TYPE
32 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
STONEWALL[T], JUNO[R] BRAND
HOUSING TYPE SHALLOW
FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE
WITH VERTICAL EYELID FACE PLATE
VOS MODEL
Juno Lighting Group
Done
Datasheet
Description
13 1/16 INCH L X 9 3/16 INCH W X 4 INCH D SIZE
SILVER POLYESTER POWDER COATED FINISH
OVAL SHAPE
UL, CSA C22.2 APPROVAL
WALL MOUNTING
ELECTRONIC BALLAST TYPE
1 LAMP(S)
GX24Q COMPACT FLUORESCENT LAMP TYPE
32 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
STONEWALL[T], JUNO[R] BRAND
HOUSING TYPE SHALLOW
FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE
WITH VERTICAL EYELID FACE PLATE
VOS MODEL
13 1/16 INCH L X 9 3/16 INCH W X 4 INCH D SIZE
SILVER POLYESTER POWDER COATED FINISH
OVAL SHAPE
UL, CSA C22.2 APPROVAL
WALL MOUNTING
ELECTRONIC BALLAST TYPE
1 LAMP(S)
GX24Q COMPACT FLUORESCENT LAMP TYPE
32 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
STONEWALL[T], JUNO[R] BRAND
HOUSING TYPE SHALLOW
FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE
WITH VERTICAL EYELID FACE PLATE
VOS MODEL
13 1/16 INCH L X 9 3/16 INCH W X 4 INCH D SIZE
SILVER POLYESTER POWDER COATED FINISH
OVAL SHAPE
UL, CSA C22.2 APPROVAL
WALL MOUNTING
ELECTRONIC BALLAST TYPE
1 LAMP(S)
GX24Q COMPACT FLUORESCENT LAMP TYPE
32 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 TO 277 V LAMP/BALLAST VOLTAGE
OPAL WHITE PRISMATIC POLYCARBONATE LENS REFRACTOR/LENS TYPE
STONEWALL[T], JUNO[R] BRAND
HOUSING TYPE SHALLOW
FACE PLATE MATERIAL INJECTION MOLDED POLYCARBONATE