Schneider Electric Switch Body, 16A; For Use With Schneider Electric VN20

Description
SWITCH BODY, 16A; For Use With:Square D Type V Loadbreak Switches; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SWITCH BODY, 16A; For Use With:Square D Type V Loadbreak Switches; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Body, 16A; For Use With Schneider Electric - 80C5864 - Newark, An Avnet Company
Chicago, IL, United States
Switch Body, 16A; For Use With Schneider Electric
80C5864
Switch Body, 16A; For Use With Schneider Electric 80C5864
SWITCH BODY, 16A; For Use With:Square D Type V Loadbreak Switches; Product Range:- RoHS Compliant: Yes

SWITCH BODY, 16A; For Use With:Square D Type V Loadbreak Switches; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 80C5864
Product Name Switch Body, 16A; For Use With Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411V - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 8 inch (203 mm)
View Details
4 suppliers