Schneider Electric Proximity Sensors VM18PNC94Q

Description
Proximity Sensors VIRTU SENSOR ULTRASONIC PROXIMITY
Datasheet
Description
Proximity Sensors VIRTU SENSOR ULTRASONIC PROXIMITY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
VM18PNC94Q
Proximity Sensors VM18PNC94Q
Proximity Sensors VIRTU SENSOR ULTRASONIC PROXIMITY

Proximity Sensors VIRTU SENSOR ULTRASONIC PROXIMITY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Proximity Sensors
Product Number VM18PNC94Q
Product Name Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Magnetic Proximity Sensor - S3401 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel
Switching Frequency 0.2300 to 0.2500 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details