Schneider Electric Add Neutral Block, 690V, Disconnect Sw; Switch Terminals Square D By Schneider Electric VLS1ND2

Description
ADD NEUTRAL BLOCK, 690V, DISCONNECT SW; Switch Terminals:Screw Clamp; No. of Poles:-; Contact Current Max:-; Contact Voltage AC Max:-; For Use With:Schneider TeSys VLS Series Disconnect Switches; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
ADD NEUTRAL BLOCK, 690V, DISCONNECT SW; Switch Terminals:Screw Clamp; No. of Poles:-; Contact Current Max:-; Contact Voltage AC Max:-; For Use With:Schneider TeSys VLS Series Disconnect Switches; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Add Neutral Block, 690V, Disconnect Sw; Switch Terminals Square D By Schneider Electric - 17AC4893 - Newark, An Avnet Company
Chicago, IL, United States
Add Neutral Block, 690V, Disconnect Sw; Switch Terminals Square D By Schneider Electric
17AC4893
Add Neutral Block, 690V, Disconnect Sw; Switch Terminals Square D By Schneider Electric 17AC4893
ADD NEUTRAL BLOCK, 690V, DISCONNECT SW; Switch Terminals:Screw Clamp; No. of Poles:-; Contact Current Max:-; Contact Voltage AC Max:-; For Use With:Schneider TeSys VLS Series Disconnect Switches; Contact Voltage DC Max:- RoHS Compliant: Yes

ADD NEUTRAL BLOCK, 690V, DISCONNECT SW; Switch Terminals:Screw Clamp; No. of Poles:-; Contact Current Max:-; Contact Voltage AC Max:-; For Use With:Schneider TeSys VLS Series Disconnect Switches; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17AC4893
Product Name Add Neutral Block, 690V, Disconnect Sw; Switch Terminals Square D By Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details