Schneider Electric Load Break Switch, 3Pole, 690V; Contact Current Ac Max Schneider Electric VCFN40GE

Description
LOAD BREAK SWITCH, 3POLE, 690V; Contact Current AC Max:-; Contact Voltage AC Max:690V; No. of Poles:3 Pole; Product Range:TeSys Mini-VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
LOAD BREAK SWITCH, 3POLE, 690V; Contact Current AC Max:-; Contact Voltage AC Max:690V; No. of Poles:3 Pole; Product Range:TeSys Mini-VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Break Switch, 3Pole, 690V; Contact Current Ac Max Schneider Electric - 24AJ2507 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Switch, 3Pole, 690V; Contact Current Ac Max Schneider Electric
24AJ2507
Load Break Switch, 3Pole, 690V; Contact Current Ac Max Schneider Electric 24AJ2507
LOAD BREAK SWITCH, 3POLE, 690V; Contact Current AC Max:-; Contact Voltage AC Max:690V; No. of Poles:3 Pole; Product Range:TeSys Mini-VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

LOAD BREAK SWITCH, 3POLE, 690V; Contact Current AC Max:-; Contact Voltage AC Max:690V; No. of Poles:3 Pole; Product Range:TeSys Mini-VARIO Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AJ2507
Product Name Load Break Switch, 3Pole, 690V; Contact Current Ac Max Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
M39029 Connectors, Size 8 Pin 75 ohm with seal - 190940-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details