The VCFN12GE is a TeSys Mini-VARIO enclosed emergency stop switch disconnector with a 3P rotary handle, rated for 10 A thermal current and 8.1 A operational current at 400 V AC-23A. It interrupts up to 120 A at 400 V for AC-21, AC-22A, and AC-23A, with a rated conditional short-circuit current of 6 kA using 12 A aM or gG fuses. Mechanical durability is 50,000 cycles, electrical durability is 50,000 cycles for AC-21. Base dimensions are 60 x 60 mm, height 131 mm, width 82.5 mm, depth 106 mm, and weight 0.422 kg. It complies with IEC 60947-4-1, operates from -20 to 50 °C, meets IEC 60068-2-6 and IEC 60068-2-27 for vibrations and shocks, is RoHS compliant, and classified as a Green Premium product.
10AMP.MAIN EMERG.SWITCH ENCLOSURE
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C5827 |
| Product Name | 10Amp.main Emerg.switch Enclosure Schneider Electric |