Schneider Electric Switch Load Break, 3Pole, 11A, 400V; No. Of Poles Schneider Electric VCF01

Description
SWITCH LOAD BREAK, 3POLE, 11A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:11A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet
Description
SWITCH LOAD BREAK, 3POLE, 11A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:11A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Load Break, 3Pole, 11A, 400V; No. Of Poles Schneider Electric - 80C5830 - Newark, An Avnet Company
Chicago, IL, United States
Switch Load Break, 3Pole, 11A, 400V; No. Of Poles Schneider Electric
80C5830
Switch Load Break, 3Pole, 11A, 400V; No. Of Poles Schneider Electric 80C5830
SWITCH LOAD BREAK, 3POLE, 11A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:11A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

SWITCH LOAD BREAK, 3POLE, 11A, 400V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:11A; IP / NEMA Rating:IP20, IP65; Switch Disconnector Terminal Style:Screw Clamp; Switch Disconnector Mountng Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80C5830
Product Name Switch Load Break, 3Pole, 11A, 400V; No. Of Poles Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male to SMA Male, Adapter - 9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC Female To SMA Female RF Adapter - ET-BFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
IEC Connectors - 1886463 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Termination Quick connect
View Details
3 suppliers