Schneider Electric 10A.sw.kit W/4Hole Mtg.r/y Oper./shaf Schneider Electric VCCF02

Description
10A.SW.KIT W/4HOLE MTG.R/Y OPER./SHAF
Description
10A.SW.KIT W/4HOLE MTG.R/Y OPER./SHAF
Datasheet
Datasheet Summary
Powered by GS/AI

The TeSys VARIO VCCF02 is an emergency stop switch disconnector with 3P 3NO contacts for AC and DC control, featuring a red rotary handle with a yellow front plate and padlocking for 1-3 locks (4-8 mm). It has a rated thermal current of 12 A in free air, 10 A enclosed, and a voltage rating of 690 V AC. Mounted by 4 screws on a door, it meets IEC 60947-3 with IP65 protection and operates from -20 °C to 50 °C. Mechanical and electrical durability is 100,000 cycles. Dimensions are 74 mm high, 60 mm wide, with a 60 x 60 mm handle plate, weighing 0.527 kg. Certified for CCC, UL, CSA, and GL, it complies with EU RoHS and is a Green Premium product.

Datasheet Summary
Powered by GS/AI

The TeSys VARIO VCCF02 is an emergency stop switch disconnector with 3P 3NO contacts for AC and DC control, featuring a red rotary handle with a yellow front plate and padlocking for 1-3 locks (4-8 mm). It has a rated thermal current of 12 A in free air, 10 A enclosed, and a voltage rating of 690 V AC. Mounted by 4 screws on a door, it meets IEC 60947-3 with IP65 protection and operates from -20 °C to 50 °C. Mechanical and electrical durability is 100,000 cycles. Dimensions are 74 mm high, 60 mm wide, with a 60 x 60 mm handle plate, weighing 0.527 kg. Certified for CCC, UL, CSA, and GL, it complies with EU RoHS and is a Green Premium product.

Suppliers

Company
Product
Description
Supplier Links
10A.sw.kit W/4Hole Mtg.r/y Oper./shaf Schneider Electric - 89H6434 - Newark, An Avnet Company
Chicago, IL, United States
10A.sw.kit W/4Hole Mtg.r/y Oper./shaf Schneider Electric
89H6434
10A.sw.kit W/4Hole Mtg.r/y Oper./shaf Schneider Electric 89H6434
10A.SW.KIT W/4HOLE MTG.R/Y OPER./SHAF

10A.SW.KIT W/4HOLE MTG.R/Y OPER./SHAF

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 89H6434
Product Name 10A.sw.kit W/4Hole Mtg.r/y Oper./shaf Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 288-368 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Electromechanical Interface Relays - 1025523 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Approvals Ce; RoHS
Resistance 0 ohms
View Details
Relay - 700-CFM220K - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Signal Relays - 1-1393819-3 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
3 suppliers