The VBF3 is a 3-pole switch disconnector designed for preventive maintenance, with a rated operational current of 63 A in free air and 50 A when enclosed, and a rated operational voltage of 690 V AC. It features a rotary handle with black front plate, direct mounting on door, and supports 1 to 3 padlocks. The device complies with IEC 60947-3 and has IP20 and IP65 protection levels, with mechanical and electrical durability of 30,000 cycles. It operates in ambient temperatures from -20 to 50 °C and meets CSA, UL, CCC, and GL certifications. The handle front plate measures 60 x 60 mm, height is 83 mm, width is 60 mm, and net weight is 0.56 kg.
45A SW KIT W/4 HOLE MTG.BLACK/GRAY OPER
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 89H9497 |
| Product Name | 45A Sw Kit W/4 Hole Mtg.black/gray Oper Schneider Electric |