The VBF02GE is a three-pole enclosed switch disconnector rated for 10 A thermal current, used for preventive maintenance. It features a rotary black handle with padlocking for 1 to 3 padlocks and screw clamp terminals for 10 mm² solid or 6 mm² flexible cables, tightened to 2.1 N.m. Rated for 690 V AC, it handles 8.1 A at 400 V under AC-23A, with 120 A breaking and making capacity. It withstands 300 A RMS for 1 second at 400 V and offers IP65 protection. Mechanical and electrical durability is 100,000 cycles. Dimensions are 146 × 90 × 131 mm, weighing 0.5 kg. It meets IEC 60204 and IEC 60947-4-1, operates from -20 to 50 °C, and is RoHS compliant and Green Premium certified.
10AMP SW.W/BLK/GRY OPER.IN NON-MTLLIC EN
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C5814 |
| Product Name | 10Amp Sw.w/blk/gry Oper.in Non-Mtllic En Schneider Electric |