Schneider Electric Switch Body, 3P, 690Vac, Disconnector Rohs Compliant Schneider Electric V1

Description
SWITCH BODY, 3P, 690VAC, DISCONNECTOR ROHS COMPLIANT: YES
Datasheet
Description
SWITCH BODY, 3P, 690VAC, DISCONNECTOR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Body, 3P, 690Vac, Disconnector Rohs Compliant Schneider Electric - 71AH6805 - Newark, An Avnet Company
Chicago, IL, United States
Switch Body, 3P, 690Vac, Disconnector Rohs Compliant Schneider Electric
71AH6805
Switch Body, 3P, 690Vac, Disconnector Rohs Compliant Schneider Electric 71AH6805
SWITCH BODY, 3P, 690VAC, DISCONNECTOR ROHS COMPLIANT: YES

SWITCH BODY, 3P, 690VAC, DISCONNECTOR ROHS COMPLIANT: YES

Supplier's Site
Base, Switch-Disconnector, 3P, 32A; For Use With Schneider Electric - 16B2728 - Newark, An Avnet Company
Chicago, IL, United States
Base, Switch-Disconnector, 3P, 32A; For Use With Schneider Electric
16B2728
Base, Switch-Disconnector, 3P, 32A; For Use With Schneider Electric 16B2728
BASE, SWITCH-DISCONNECTOR, 3P, 32A; For Use With:Schnedier Switch Disconnectors; Product Range:TeSys VARIO Series RoHS Compliant: Yes

BASE, SWITCH-DISCONNECTOR, 3P, 32A; For Use With:Schnedier Switch Disconnectors; Product Range:TeSys VARIO Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 71AH6805
Product Name Switch Body, 3P, 690Vac, Disconnector Rohs Compliant Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418KG8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 16 inch (406 mm)
View Details
4 suppliers