BRUSHED SILVER COLOR
9 INCH
4-1/2 INCH
1 INCH
1 LAMP(S)
20 W BI-PIN XENON LAMP TYPE
12 V LAMP/BALLAST VOLTAGE
CLEAR PRISMATIC TEMPERED GLASS LENS TYPE
APPROVAL UL, CUL
INPUT POWER 20 W
OPERATING CURRENT 0.17 AMPERE
POWER FACTOR 0.99
UPX109 MODEL
Juno Lighting Group
Done
Datasheet
Description
BRUSHED SILVER COLOR
9 INCH
4-1/2 INCH
1 INCH
1 LAMP(S)
20 W BI-PIN XENON LAMP TYPE
12 V LAMP/BALLAST VOLTAGE
CLEAR PRISMATIC TEMPERED GLASS LENS TYPE
APPROVAL UL, CUL
INPUT POWER 20 W
OPERATING CURRENT 0.17 AMPERE
POWER FACTOR 0.99
UPX109 MODEL
BRUSHED SILVER COLOR
9 INCH
4-1/2 INCH
1 INCH
1 LAMP(S)
20 W BI-PIN XENON LAMP TYPE
12 V LAMP/BALLAST VOLTAGE
CLEAR PRISMATIC TEMPERED GLASS LENS TYPE
APPROVAL UL, CUL
INPUT POWER 20 W
OPERATING CURRENT 0.17 AMPERE
POWER FACTOR 0.99
UPX109 MODEL