Juno Lighting Group Fluorescent Undercabinet Fixture UPF22-WH

Description
DESIGNER WHITE COLOR 22 INCH 4-1/2 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F14T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 15.3 W OPERATING CURRENT 0.23 AMPERE POWER FACTOR 0.53 INCLUDES SWITCH UPF22 MODEL
Datasheet
Description
DESIGNER WHITE COLOR 22 INCH 4-1/2 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F14T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 15.3 W OPERATING CURRENT 0.23 AMPERE POWER FACTOR 0.53 INCLUDES SWITCH UPF22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UPF22-WH - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
UPF22-WH
Fluorescent Undercabinet Fixture UPF22-WH
DESIGNER WHITE COLOR 22 INCH 4-1/2 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F14T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 15.3 W OPERATING CURRENT 0.23 AMPERE POWER FACTOR 0.53 INCLUDES SWITCH UPF22 MODEL
  • DESIGNER WHITE COLOR
  • 22 INCH
  • 4-1/2 INCH
  • 1 INCH
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • F14T5 LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 15.3 W
  • OPERATING CURRENT 0.23 AMPERE
  • POWER FACTOR 0.53
  • INCLUDES SWITCH
  • UPF22 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number UPF22-WH
Product Name Fluorescent Undercabinet Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details