Juno Lighting Group Fluorescent Undercabinet Fixture ULX212-WH

Description
APPLIANCE WHITE COLOR 12 INCH 3-1/2 INCH 1-3/16 INCH 2 LAMP(S) 18 W T5 WEDGE BASE XENON LAMP TYPE 12 V LAMP/BALLAST VOLTAGE FROSTED TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 33.6 W OPERATING CURRENT 0.28 AMPERE POWER FACTOR 0.99 ULX212 MODEL
Datasheet
Description
APPLIANCE WHITE COLOR 12 INCH 3-1/2 INCH 1-3/16 INCH 2 LAMP(S) 18 W T5 WEDGE BASE XENON LAMP TYPE 12 V LAMP/BALLAST VOLTAGE FROSTED TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 33.6 W OPERATING CURRENT 0.28 AMPERE POWER FACTOR 0.99 ULX212 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - ULX212-WH - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
ULX212-WH
Fluorescent Undercabinet Fixture ULX212-WH
APPLIANCE WHITE COLOR 12 INCH 3-1/2 INCH 1-3/16 INCH 2 LAMP(S) 18 W T5 WEDGE BASE XENON LAMP TYPE 12 V LAMP/BALLAST VOLTAGE FROSTED TEMPERED GLASS LENS TYPE APPROVAL UL, CUL INPUT POWER 33.6 W OPERATING CURRENT 0.28 AMPERE POWER FACTOR 0.99 ULX212 MODEL
  • APPLIANCE WHITE COLOR
  • 12 INCH
  • 3-1/2 INCH
  • 1-3/16 INCH
  • 2 LAMP(S)
  • 18 W T5 WEDGE BASE XENON LAMP TYPE
  • 12 V LAMP/BALLAST VOLTAGE
  • FROSTED TEMPERED GLASS LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 33.6 W
  • OPERATING CURRENT 0.28 AMPERE
  • POWER FACTOR 0.99
  • ULX212 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ULX212-WH
Product Name Fluorescent Undercabinet Fixture
Lamp Type Xenon
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details