APPLIANCE WHITE COLOR
9 INCH
3-1/2 INCH
1-3/16 INCH
1 LAMP(S)
18 W T5 WEDGE BASE XENON LAMP TYPE
12 V LAMP/BALLAST VOLTAGE
FROSTED TEMPERED GLASS LENS TYPE
APPROVAL UL, CUL
INPUT POWER 17 W
OPERATING CURRENT 0.14 AMPERE
POWER FACTOR 0.99
ULX109 MODEL
Juno Lighting Group
Done
Datasheet
Description
APPLIANCE WHITE COLOR
9 INCH
3-1/2 INCH
1-3/16 INCH
1 LAMP(S)
18 W T5 WEDGE BASE XENON LAMP TYPE
12 V LAMP/BALLAST VOLTAGE
FROSTED TEMPERED GLASS LENS TYPE
APPROVAL UL, CUL
INPUT POWER 17 W
OPERATING CURRENT 0.14 AMPERE
POWER FACTOR 0.99
ULX109 MODEL
APPLIANCE WHITE COLOR
9 INCH
3-1/2 INCH
1-3/16 INCH
1 LAMP(S)
18 W T5 WEDGE BASE XENON LAMP TYPE
12 V LAMP/BALLAST VOLTAGE
FROSTED TEMPERED GLASS LENS TYPE
APPROVAL UL, CUL
INPUT POWER 17 W
OPERATING CURRENT 0.14 AMPERE
POWER FACTOR 0.99
ULX109 MODEL