SILVER COLOR
46 INCH
2-5/8 INCH
1-1/16 INCH
ELECTRONIC BALLAST TYPE
1 LAMP(S)
F28T5 LAMP TYPE
120 V LAMP/BALLAST VOLTAGE
EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE
APPROVAL UL, CUL
INPUT POWER 30.3 W
OPERATING CURRENT 0.45 AMPERE
POWER FACTOR 0.56
UFL46 MODEL
Juno Lighting Group
Done
Datasheet
Description
SILVER COLOR
46 INCH
2-5/8 INCH
1-1/16 INCH
ELECTRONIC BALLAST TYPE
1 LAMP(S)
F28T5 LAMP TYPE
120 V LAMP/BALLAST VOLTAGE
EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE
APPROVAL UL, CUL
INPUT POWER 30.3 W
OPERATING CURRENT 0.45 AMPERE
POWER FACTOR 0.56
UFL46 MODEL
SILVER COLOR
46 INCH
2-5/8 INCH
1-1/16 INCH
ELECTRONIC BALLAST TYPE
1 LAMP(S)
F28T5 LAMP TYPE
120 V LAMP/BALLAST VOLTAGE
EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE
APPROVAL UL, CUL
INPUT POWER 30.3 W
OPERATING CURRENT 0.45 AMPERE
POWER FACTOR 0.56
UFL46 MODEL
SILVER COLOR
46 INCH
2-5/8 INCH
1-1/16 INCH
ELECTRONIC BALLAST TYPE
1 LAMP(S)
F28T5 LAMP TYPE
120 V LAMP/BALLAST VOLTAGE
EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE