Juno Lighting Group Fluorescent Undercabinet Fixture UFL34-SL

Description
SILVER COLOR 34 INCH 2-5/8 INCH 1-1/16 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F21T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 22.1 W OPERATING CURRENT 0.32 AMPERE POWER FACTOR 0.57 UFL34 MODEL
Datasheet
Description
SILVER COLOR 34 INCH 2-5/8 INCH 1-1/16 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F21T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 22.1 W OPERATING CURRENT 0.32 AMPERE POWER FACTOR 0.57 UFL34 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UFL34-SL - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
UFL34-SL
Fluorescent Undercabinet Fixture UFL34-SL
SILVER COLOR 34 INCH 2-5/8 INCH 1-1/16 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F21T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 22.1 W OPERATING CURRENT 0.32 AMPERE POWER FACTOR 0.57 UFL34 MODEL
  • SILVER COLOR
  • 34 INCH
  • 2-5/8 INCH
  • 1-1/16 INCH
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • F21T5 LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 22.1 W
  • OPERATING CURRENT 0.32 AMPERE
  • POWER FACTOR 0.57
  • UFL34 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number UFL34-SL
Product Name Fluorescent Undercabinet Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details