Juno Lighting Group Fluorescent Undercabinet Fixture UFL12-WH

Description
APPLIANCE WHITE COLOR 12 INCH 2-5/8 INCH 1-1/16 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F8T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 8.4 W OPERATING CURRENT 0.13 AMPERE POWER FACTOR 0.52 UFL12 MODEL
Datasheet
Description
APPLIANCE WHITE COLOR 12 INCH 2-5/8 INCH 1-1/16 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F8T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 8.4 W OPERATING CURRENT 0.13 AMPERE POWER FACTOR 0.52 UFL12 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Undercabinet Fixture - UFL12-WH - Juno Lighting Group
Des Plaines, IL, USA
Fluorescent Undercabinet Fixture
UFL12-WH
Fluorescent Undercabinet Fixture UFL12-WH
APPLIANCE WHITE COLOR 12 INCH 2-5/8 INCH 1-1/16 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F8T5 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE APPROVAL UL, CUL INPUT POWER 8.4 W OPERATING CURRENT 0.13 AMPERE POWER FACTOR 0.52 UFL12 MODEL
  • APPLIANCE WHITE COLOR
  • 12 INCH
  • 2-5/8 INCH
  • 1-1/16 INCH
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • F8T5 LAMP TYPE
  • 120 V LAMP/BALLAST VOLTAGE
  • EXTRUDED NON-YELLOWING CLEAR UV/IMPACT RESISTANT ACRYLIC LENS TYPE
  • APPROVAL UL, CUL
  • INPUT POWER 8.4 W
  • OPERATING CURRENT 0.13 AMPERE
  • POWER FACTOR 0.52
  • UFL12 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number UFL12-WH
Product Name Fluorescent Undercabinet Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details