Schneider Electric Cable Assembly, Usb A To Db9, 1.31Ft; Connector Type A Schneider Electric TSXCUSB232

Description
CABLE ASSEMBLY, USB A TO DB9, 1.31FT; Connector Type A:USB A Receptacle; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE ASSEMBLY, USB A TO DB9, 1.31FT; Connector Type A:USB A Receptacle; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly, Usb A To Db9, 1.31Ft; Connector Type A Schneider Electric - 34M0229 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Usb A To Db9, 1.31Ft; Connector Type A Schneider Electric
34M0229
Cable Assembly, Usb A To Db9, 1.31Ft; Connector Type A Schneider Electric 34M0229
CABLE ASSEMBLY, USB A TO DB9, 1.31FT; Connector Type A:USB A Receptacle; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

CABLE ASSEMBLY, USB A TO DB9, 1.31FT; Connector Type A:USB A Receptacle; Connector Type B:D Sub 9 Position Plug; Cable Length - Imperial:16"; Cable Length - Metric:406mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34M0229
Product Name Cable Assembly, Usb A To Db9, 1.31Ft; Connector Type A Schneider Electric
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers