Juno Lighting Group Work Light TQJDLH-3K-NFL-WH

Description
PRECISION MACHINED ALUMINUM HOUSING MATERIAL WHITE FINISH UL 1598, CSA C22.2, ETL APPROVAL HORIZONTAL MOUNTING LED LAMP TYPE 12 V LAMP VOLTAGE MINI CYLINDER SHADE TRAC-MASTER[R] BRAND SIZE 1 13/16 INCH DIA COLOR TEMPERATURE 3000 DEG K BEAM SPREAD 22 DEG NARROW FLOOD COLOR RENDERING INDEX 85 TQJDLH MODEL
Datasheet
Description
PRECISION MACHINED ALUMINUM HOUSING MATERIAL WHITE FINISH UL 1598, CSA C22.2, ETL APPROVAL HORIZONTAL MOUNTING LED LAMP TYPE 12 V LAMP VOLTAGE MINI CYLINDER SHADE TRAC-MASTER[R] BRAND SIZE 1 13/16 INCH DIA COLOR TEMPERATURE 3000 DEG K BEAM SPREAD 22 DEG NARROW FLOOD COLOR RENDERING INDEX 85 TQJDLH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Work Light - TQJDLH-3K-NFL-WH - Juno Lighting Group
Des Plaines, IL, USA
PRECISION MACHINED ALUMINUM HOUSING MATERIAL WHITE FINISH UL 1598, CSA C22.2, ETL APPROVAL HORIZONTAL MOUNTING LED LAMP TYPE 12 V LAMP VOLTAGE MINI CYLINDER SHADE TRAC-MASTER[R] BRAND SIZE 1 13/16 INCH DIA COLOR TEMPERATURE 3000 DEG K BEAM SPREAD 22 DEG NARROW FLOOD COLOR RENDERING INDEX 85 TQJDLH MODEL
  • PRECISION MACHINED ALUMINUM HOUSING MATERIAL
  • WHITE FINISH
  • UL 1598, CSA C22.2, ETL APPROVAL
  • HORIZONTAL MOUNTING
  • LED LAMP TYPE
  • 12 V LAMP VOLTAGE
  • MINI CYLINDER SHADE
  • TRAC-MASTER[R] BRAND
  • SIZE 1 13/16 INCH DIA
  • COLOR TEMPERATURE 3000 DEG K
  • BEAM SPREAD 22 DEG NARROW FLOOD
  • COLOR RENDERING INDEX 85
  • TQJDLH MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Work Lights
Product Number TQJDLH-3K-NFL-WH
Product Name Work Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Machine Lights - 2680667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED; LED
View Details
Low Voltage Hand Lamp - 04127.60.01 - General Cable
Specs
Work Light Type Handheld
Power 250 watts
Cord Length 8 ft (24.38 dm)
View Details
Work Lights - 173110 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Lamp Type LED; LED
View Details