Schneider Electric RF Terminators TM7ACTLA

Description
RF Terminators BUS CAN TERMINATING RESISTOR
Datasheet
Description
RF Terminators BUS CAN TERMINATING RESISTOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - TM7ACTLA - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
TM7ACTLA
RF Terminators TM7ACTLA
RF Terminators BUS CAN TERMINATING RESISTOR

RF Terminators BUS CAN TERMINATING RESISTOR

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number TM7ACTLA
Product Name RF Terminators
Unlock Full Specs
to access all available technical data

Similar Products

50W 3GHz SMA Coaxial Termination - UIYCT50AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 3000 MHz
View Details
Coaxial Termination - 5o2150124N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 12400 MHz
View Details
Terminations - NCT4020 - kTB Solutions
Specs
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
Power 20 watts
View Details
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination - TF50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details