Schneider Electric Industrial Automation and Controls - Controllers - PLC Modules TM5SE1IC01024

Description
Win Source Part Number: 1063979-TM5SE1IC0102 4 Category: Industrial Automation and Controls>Controllers - PLC Modules Series: Modicon Type: Counter Module Termination Style: Screw Terminal Package: Box Ingress Protection: IP20 Standard Package: 1 Number of Inputs and Type: 1 - Digital Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: 0°C ~ 60°C Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Mfr: Schneider Electric Other Names: 4008-TM5SE1IC01024 Approval Agency: CSA, C-tick, cULus, GOST, IEC, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1063979-TM5SE1IC0102 4 Category: Industrial Automation and Controls>Controllers - PLC Modules Series: Modicon Type: Counter Module Termination Style: Screw Terminal Package: Box Ingress Protection: IP20 Standard Package: 1 Number of Inputs and Type: 1 - Digital Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: 0°C ~ 60°C Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Mfr: Schneider Electric Other Names: 4008-TM5SE1IC01024 Approval Agency: CSA, C-tick, cULus, GOST, IEC, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls - Controllers - PLC Modules - 1063979-TM5SE1IC01024 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Controllers - PLC Modules
1063979-TM5SE1IC01024
Industrial Automation and Controls - Controllers - PLC Modules 1063979-TM5SE1IC01024
Win Source Part Number: 1063979-TM5SE1IC0102 4 Category: Industrial Automation and Controls>Controllers - PLC Modules Series: Modicon Type: Counter Module Termination Style: Screw Terminal Package: Box Ingress Protection: IP20 Standard Package: 1 Number of Inputs and Type: 1 - Digital Voltage - Supply: 24VDC Mounting Type: DIN Rail Temperature Range - Operating: 0°C ~ 60°C Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Mfr: Schneider Electric Other Names: 4008-TM5SE1IC01024 Approval Agency: CSA, C-tick, cULus, GOST, IEC, UL

Win Source Part Number: 1063979-TM5SE1IC01024
Category: Industrial Automation and Controls>Controllers - PLC Modules
Series: Modicon
Type: Counter Module
Termination Style: Screw Terminal
Package: Box
Ingress Protection: IP20
Standard Package: 1
Number of Inputs and Type: 1 - Digital
Voltage - Supply: 24VDC
Mounting Type: DIN Rail
Temperature Range - Operating: 0°C ~ 60°C
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Mfr: Schneider Electric
Other Names: 4008-TM5SE1IC01024
Approval Agency: CSA, C-tick, cULus, GOST, IEC, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1063979-TM5SE1IC01024
Product Name Industrial Automation and Controls - Controllers - PLC Modules
Supply Voltage Other; 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS33LM/B - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
2 suppliers
PMIC - PMIC - Display Drivers - A4401KLTR-T - 858949-A4401KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC
View Details
3 suppliers
Interface module - 289-618 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
5.5V Interface Transceiver IC - 704-74FCT162H245CTPVC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details