Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DATA INPUT MODULES
SCHNEIDER ELECTRIC
TM3DI16K -- PLC MODULES
Schneider Electric
PLC Modules
TM3DI16K
Description
INPUT MODULE 16 ANALOG 24V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
INPUT MODULE 16 ANALOG 24V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
PLC Modules
4008-TM3DI16K-ND
PLC Modules
4008-TM3DI16K-ND
INPUT MODULE 16 ANALOG 24V
INPUT MODULE 16 ANALOG 24V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Data Input Modules
Product Number
4008-TM3DI16K-ND
Product Name
PLC Modules
Operating Temperature
14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
250 kS/s, 16-bit, 64-ch Analog Input Universal PCI Card
PCI-1747U-AE
Specs
Sampling Frequency
250 kHz
Resolution
16 bits
DC Voltage
+/-0.625 V, +/-1.25 V, +/-2.5 V, +/-5 V, +/-10 V, 0~1.25 V, 0~2.5 V, 0~5 V, 0~10 V
View Details
Dataforth Corporation
8B40 Voltage Input Modules, 1kHz Bandwidth
8B40-02
Specs
Form Factor
Modular Bay or Slot System
Application
General Lab & Industrial
Filter / Amplifier
Amplifier; Filter
View Details
WAGO
Analog input
750-479
Specs
Resolution
14 bits
Operating Temperature
32 to 131 F (0 to 55 C)
View Details
3
suppliers
Sensata Technologies
DR Series Input Modules
DR-IDC5A
Specs
DC Voltage
30
DC Current
50 mA
AC Voltage
4-280 VAC
View Details