Juno Lighting Group Low Voltage Recessed Housing TL542WH

Description
RECESSED HOUSING TYPE 6 INCH REMODEL INSTALLATION INSULATED CEILING TYPE ROUND APERTURE SHAPE 12 V-50 VA ELECTRONIC TRANSFORMER TYPE 5 INCH CEILING OPENING SIZE TRAC 12[TM] BRAND FINISH WHITE TL542 MODEL
Datasheet
Description
RECESSED HOUSING TYPE 6 INCH REMODEL INSTALLATION INSULATED CEILING TYPE ROUND APERTURE SHAPE 12 V-50 VA ELECTRONIC TRANSFORMER TYPE 5 INCH CEILING OPENING SIZE TRAC 12[TM] BRAND FINISH WHITE TL542 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - TL542WH - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
TL542WH
Low Voltage Recessed Housing TL542WH
RECESSED HOUSING TYPE 6 INCH REMODEL INSTALLATION INSULATED CEILING TYPE ROUND APERTURE SHAPE 12 V-50 VA ELECTRONIC TRANSFORMER TYPE 5 INCH CEILING OPENING SIZE TRAC 12[TM] BRAND FINISH WHITE TL542 MODEL
  • RECESSED HOUSING TYPE
  • 6 INCH
  • REMODEL INSTALLATION
  • INSULATED CEILING TYPE
  • ROUND APERTURE SHAPE
  • 12 V-50 VA ELECTRONIC TRANSFORMER TYPE
  • 5 INCH CEILING OPENING SIZE
  • TRAC 12[TM] BRAND
  • FINISH WHITE
  • TL542 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number TL542WH
Product Name Low Voltage Recessed Housing
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details