ASCO Power Technologies TeXDS Series TE06XDS104X

Description
The XDS Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. FEATURES: UL 1449 Third Edition Listed 100kA, 150kA & 200kA per phase ratings Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant AC Sinewave True Tracking Filter with EMI/RFI Filtering Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 4X Non-Metallic Enclosure Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Audible Alarm with Dry Contacts
Description
The XDS Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. FEATURES: UL 1449 Third Edition Listed 100kA, 150kA & 200kA per phase ratings Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant AC Sinewave True Tracking Filter with EMI/RFI Filtering Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 4X Non-Metallic Enclosure Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Audible Alarm with Dry Contacts

Suppliers

Company
Product
Description
Supplier Links
TeXDS Series - TE06XDS104X - ASCO Power Technologies
Clearwater, FL, USA
TeXDS Series
TE06XDS104X
TeXDS Series TE06XDS104X
The XDS Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel. FEATURES: UL 1449 Third Edition Listed 100kA, 150kA & 200kA per phase ratings Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant AC Sinewave True Tracking Filter with EMI/RFI Filtering Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 4X Non-Metallic Enclosure Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Audible Alarm with Dry Contacts

The XDS Series utilizes large Block 50kA Thermal Protected MOV’s with surge current levels of 100kA, 150kA and 200kA per phase. With line or load side installation flexibility, this unit is a great fit from the service entrance all the way down to each distribution and/or branch panel.

FEATURES:

  • UL 1449 Third Edition Listed
  • 100kA, 150kA & 200kA per phase ratings
  • Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect
  • 20kA Inominal (In) (most models)
  • 200kA SCCRs (most models)
  • UL 96A Lightning Protection Master Label compliant
  • AC Sinewave True Tracking Filter with EMI/RFI Filtering
  • Large Block 50kA Thermal Protected MOVs
  • Phase Loss Monitoring (toggles LED & Dry Contacts)
  • Standard NEMA 4X Non-Metallic Enclosure
  • Voltage Specific Design – Highly configurable
  • All MOV suppression elements monitored

QUALITY:

  • 10 Year Warranty (longer optional)
  • Burn-in Tested Prior to Shipment

OPTIONAL FEATURES:

  • Audible Alarm with Dry Contacts
Supplier's Site

Technical Specifications

  ASCO Power Technologies
Product Category Surge Protective Devices (SPDs)
Product Number TE06XDS104X
Product Name TeXDS Series
TVSS Signal Protection Three Phase
Mounting Wall/Panel
Connection Screw Down Terminals
Standards UL 1449 Third Edition; ANSI; CE Marking; IEC; IEEE; UL; RoHS
Features Integral Audible Alarm (optional feature); NEMA Enclosure; NC/NO Dry Contacts (optional feature); Remote alarm contacts (optional feature); Performs Self-Diagnostics; Sine-wave Tracking; On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data

Similar Products

Protector / Inrush Current Limiter - tps-icl-3p-25a-20500 - TPS Elektronik GmbH
Specs
TVSS Signal Protection Three Phase
Mounting DIN Rail; Din-Rail TS 35/15
Connection Screw Down Terminals
View Details
Surge Protection Devices - DSL70 - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting PCB
Surge Current 27 amps
View Details
RL Line/Load & MOV -  - MTE Corporation
MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Transient Protection Module - 100 W - LGDS100 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Maximum DC Power 90 to 100 watts
View Details