ASCO Power Technologies TeXAS Series TE06XAS45*

Description
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAS Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV’s, this units low cost, reliability, flexibility and robustness is the best solution for any environment; large or small! FEATURES: UL 1449 Third Edition Listed 100kA – 500kA per phase ratings Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Includes Audible Alarm, Silence Switch and Form C Dry AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Module with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 1/12/4 with 3R drains Enclosure Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Surge Counter Remote Locatable Display Rotary Disconnect Switch Thru-Door Rotary Disconnect Switch Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount
Description
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAS Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV’s, this units low cost, reliability, flexibility and robustness is the best solution for any environment; large or small! FEATURES: UL 1449 Third Edition Listed 100kA – 500kA per phase ratings Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Includes Audible Alarm, Silence Switch and Form C Dry AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Module with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 1/12/4 with 3R drains Enclosure Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Surge Counter Remote Locatable Display Rotary Disconnect Switch Thru-Door Rotary Disconnect Switch Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount

Suppliers

Company
Product
Description
Supplier Links
TeXAS Series - TE06XAS45* - ASCO Power Technologies
Clearwater, FL, USA
TeXAS Series
TE06XAS45*
TeXAS Series TE06XAS45*
With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAS Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV’s, this units low cost, reliability, flexibility and robustness is the best solution for any environment; large or small! FEATURES: UL 1449 Third Edition Listed 100kA – 500kA per phase ratings Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect 20kA Inominal (In) (most models) 200kA SCCRs (most models) UL 96A Lightning Protection Master Label compliant Includes Audible Alarm, Silence Switch and Form C Dry AC Sinewave True Tracking Filter with EMI/RFI Filtering Replaceable Module with Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 1/12/4 with 3R drains Enclosure Voltage Specific Design – Highly configurable All MOV suppression elements monitored QUALITY: 10 Year Warranty (longer optional) Burn-in Tested Prior to Shipment OPTIONAL FEATURES: Surge Counter Remote Locatable Display Rotary Disconnect Switch Thru-Door Rotary Disconnect Switch Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount

With surge current levels of 100kA, 150kA, 200kA, 250kA, 300kA, 400kA and 500kA per phase, our XAS Series is the SPD that covers most current SPD needs. With one replaceable module per unit containing Large Block 50kA Thermal Protected MOV’s, this units low cost, reliability, flexibility and robustness is the best solution for any environment; large or small!

FEATURES:

  • UL 1449 Third Edition Listed
  • 100kA – 500kA per phase ratings
  • Type 1 SPD – All UL required OCP & Safety Coordination included inside & can be installed line-side or load-side of main disconnect
  • 20kA Inominal (In) (most models)
  • 200kA SCCRs (most models)
  • UL 96A Lightning Protection Master Label compliant
  • Includes Audible Alarm, Silence Switch and Form C Dry
  • AC Sinewave True Tracking Filter with EMI/RFI Filtering
  • Replaceable Module with Large Block 50kA Thermal Protected MOVs
  • Phase Loss Monitoring (toggles LED & Dry Contacts)
  • Standard NEMA 1/12/4 with 3R drains Enclosure
  • Voltage Specific Design – Highly configurable
  • All MOV suppression elements monitored

QUALITY:

  • 10 Year Warranty (longer optional)
  • Burn-in Tested Prior to Shipment

OPTIONAL FEATURES:

  • Surge Counter
  • Remote Locatable Display
  • Rotary Disconnect Switch
  • Thru-Door Rotary Disconnect Switch
  • Enclosures: NEMA 4X Non-Metallic, 4X Stainless Steel, Flush Mount
Supplier's Site

Technical Specifications

  ASCO Power Technologies
Product Category Surge Protective Devices (SPDs)
Product Number TE06XAS45*
Product Name TeXAS Series
TVSS Signal Protection Three Phase
Mounting Wall/Panel
Connection Screw Down Terminals
Standards UL 1449 Third Edition; ANSI; IEC; IEEE; UL; RoHS
Features Integral Audible Alarm; Graphical Display (optional feature); Integral Disconnect (optional feature); NEMA Enclosure; NC/NO Dry Contacts; Remote alarm contacts; Performs Self-Diagnostics; Sine-wave Tracking; Surge Counter (optional feature); On-board Thermal Fusing; Simple visual indicators (e.g. LEDs)
Unlock Full Specs
to access all available technical data

Similar Products

Surge Protection Devices - DSL70 - Infineon Technologies AG
Infineon Technologies AG
Specs
Mounting PCB
Surge Current 27 amps
View Details
PR-O-TECT Surge Arrestor -  - MTE Corporation
Specs
TVSS Signal Protection Three Phase
Mounting In-line or Integrally Attached
Connection Screw Down Terminals
View Details
Protector / Inrush Current Limiter - tps-esb-01-25a-20497 - TPS Elektronik GmbH
Specs
Mounting DIN Rail; Din-Rail TS 35/7.5 or TS 35/15
Connection Screw Down Terminals
Surge Current 25 amps
View Details
Transient Protection Module - 50 W - PGDS50 Series - GAIA Converter
Specs
Mounting Plug-in; PCB
Standards RoHS; MIL-STD704 & 1275, EN2282, DO160
Features On/Off Switch
View Details